TE Connectivity Chip Resistor - Surface Mount RP73PF1E76R8BTDF

Description
76.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
76.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E76R8BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E76R8BTDF-ND
Chip Resistor - Surface Mount RP73PF1E76R8BTDF-ND
76.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

76.8 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E76R8BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E76R8BTDF
Chip Resistor - Surface Mount RP73PF1E76R8BTDF
RES 76.8 OHM 0.1% 1/16W 0402

RES 76.8 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 76R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1799
Res, 76R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1799
RES, 76R8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:76.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 76R8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:76.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 76R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1800 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1800
Res, 76R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1800
RES, 76R8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:76.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 76R8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:76.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1E76R8BTDF-ND RP73PF1E76R8BTDF 73AC1799
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 76R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details