TE Connectivity Chip Resistor - Surface Mount RP73PF1E76R8BTD

Description
76.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
76.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127212DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127212DKR-ND
Chip Resistor - Surface Mount A127212DKR-ND
76.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

76.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127212CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127212CT-ND
Chip Resistor - Surface Mount A127212CT-ND
76.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

76.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127212TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127212TR-ND
Chip Resistor - Surface Mount A127212TR-ND
76.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

76.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 76R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1797 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1797
Res, 76R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1797
RES, 76R8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:76.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 76R8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:76.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 76R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1798
Res, 76R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1798
RES, 76R8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:76.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 76R8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:76.8ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RP73PF1E76R8BTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E76R8BTD
Resistors - Chip Resistor - Surface Mount RP73PF1E76R8BTD
RES 76.8 OHM 0.1% 1/10W 0402

RES 76.8 OHM 0.1% 1/10W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number A127212DKR-ND 73AC1797 RP73PF1E76R8BTD
Product Name Chip Resistor - Surface Mount Res, 76R8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2383233 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction MetalAlloy; NiCr Alloy
Mounting / Packaging Tubular
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details