75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
75 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
RES, 75R, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:75ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
RES, 75R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes
RES 75 OHM 0.1% 1/10W 0402
RES 75 OHM 0.1% 1/10W 0402
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | A127211DKR-ND | 48AC7212 | 73AC1786 | RP73PF1E75RBTD | RP73PF1E75RBTD |
| Product Name | Chip Resistor - Surface Mount | Res, 75R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity | Res, 75R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Power Applications | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402 | 0402; 0402 [1005 Metric] | 0402; 0402 (1005 Metric) | |
| Resistance Range | 75 ohms | 75 ohms | 75 ohms | 75 ohms | 75 ohms |