TE Connectivity Chip Resistor - Surface Mount RP73PF1E732RBTDF

Description
732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Description
732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RP73 series thin film chip resistor offers high precision with a tolerance of ±0.1% and a power rating of 0.1W in a compact 0402 package. It is designed for applications requiring stable performance, with a maximum operating voltage of 50V and an operating temperature range of -55°C to +155°C. The resistor features a high insulation resistance greater than 1000M,Ѷ and is suitable for various applications including communications, industrial controls, and instrumentation. The RP73 series is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The RP73 series thin film chip resistor offers high precision with a tolerance of ±0.1% and a power rating of 0.1W in a compact 0402 package. It is designed for applications requiring stable performance, with a maximum operating voltage of 50V and an operating temperature range of -55°C to +155°C. The resistor features a high insulation resistance greater than 1000M,Ѷ and is suitable for various applications including communications, industrial controls, and instrumentation. The RP73 series is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E732RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E732RBTDF-ND
Chip Resistor - Surface Mount RP73PF1E732RBTDF-ND
732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 732R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1779
Res, 732R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1779
RES, 732R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 732R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 732R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1780
Res, 732R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1780
RES, 732R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 732R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E732RBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E732RBTDF
Chip Resistor - Surface Mount RP73PF1E732RBTDF
RES 732 OHM 0.1% 1/16W 0402

RES 732 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RP73PF1E732RBTDF-ND 73AC1779 RP73PF1E732RBTDF
Product Name Chip Resistor - Surface Mount Res, 732R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms 732 ohms 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1625868-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details