TE Connectivity Chip Resistor - Surface Mount RP73PF1E71R5BTDF

Description
71.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
71.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E71R5BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E71R5BTDF-ND
Chip Resistor - Surface Mount RP73PF1E71R5BTDF-ND
71.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

71.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E71R5BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E71R5BTDF
Chip Resistor - Surface Mount RP73PF1E71R5BTDF
RES 71.5 OHM 0.1% 1/16W 0402

RES 71.5 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 71R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1764
Res, 71R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1764
RES, 71R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:71.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 71R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:71.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 71R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1763
Res, 71R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1763
RES, 71R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:71.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 71R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:71.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1E71R5BTDF-ND RP73PF1E71R5BTDF 73AC1764
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 71R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details