TE Connectivity Chip Resistor - Surface Mount RP73PF1E6K49BTD

Description
6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127397CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127397CT-ND
Chip Resistor - Surface Mount A127397CT-ND
6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127397TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127397TR-ND
Chip Resistor - Surface Mount A127397TR-ND
6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127397DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127397DKR-ND
Chip Resistor - Surface Mount A127397DKR-ND
6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 6K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1637 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1637
Res, 6K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1637
RES, 6K49, 0.1%, 0.1W, 0402, THIN FILM; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K49, 0.1%, 0.1W, 0402, THIN FILM; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 6K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1638
Res, 6K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1638
RES, 6K49, 0.1%, 0.1W, 0402, THIN FILM; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K49, 0.1%, 0.1W, 0402, THIN FILM; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RP73PF1E6K49BTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E6K49BTD
Resistors - Chip Resistor - Surface Mount RP73PF1E6K49BTD
RES 6.49K OHM 0.1% 1/10W 0402

RES 6.49K OHM 0.1% 1/10W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number A127397CT-ND 73AC1637 RP73PF1E6K49BTD
Product Name Chip Resistor - Surface Mount Res, 6K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details