TE Connectivity Chip Resistor - Surface Mount RP73PF1E6K34BTD

Description
6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127396CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127396CT-ND
Chip Resistor - Surface Mount A127396CT-ND
6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127396TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127396TR-ND
Chip Resistor - Surface Mount A127396TR-ND
6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127396DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127396DKR-ND
Chip Resistor - Surface Mount A127396DKR-ND
6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 6K34, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1633
Res, 6K34, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1633
RES, 6K34, 0.1%, 0.1W, 0402, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K34, 0.1%, 0.1W, 0402, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 6K34, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1634 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1634
Res, 6K34, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1634
RES, 6K34, 0.1%, 0.1W, 0402, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K34, 0.1%, 0.1W, 0402, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RP73PF1E6K34BTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E6K34BTD
Resistors - Chip Resistor - Surface Mount RP73PF1E6K34BTD
RES 6.34K OHM 0.1% 1/10W 0402

RES 6.34K OHM 0.1% 1/10W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number A127396CT-ND 73AC1633 RP73PF1E6K34BTD
Product Name Chip Resistor - Surface Mount Res, 6K34, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176070-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details