TE Connectivity Chip Resistor - Surface Mount RP73PF1E6K19BTD

Description
6.19 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
6.19 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127395TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127395TR-ND
Chip Resistor - Surface Mount A127395TR-ND
6.19 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

6.19 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127395DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127395DKR-ND
Chip Resistor - Surface Mount A127395DKR-ND
6.19 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

6.19 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127395CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127395CT-ND
Chip Resistor - Surface Mount A127395CT-ND
6.19 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

6.19 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E6K19BTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E6K19BTD
Resistors - Chip Resistor - Surface Mount RP73PF1E6K19BTD
RES 6.19K OHM 0.1% 1/10W 0402

RES 6.19K OHM 0.1% 1/10W 0402

Supplier's Site
Res, 6K19, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1629 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1629
Res, 6K19, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1629
RES, 6K19, 0.1%, 0.1W, 0402, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K19, 0.1%, 0.1W, 0402, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 6K19, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1630 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1630
Res, 6K19, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1630
RES, 6K19, 0.1%, 0.1W, 0402, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 6K19, 0.1%, 0.1W, 0402, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127395TR-ND RP73PF1E6K19BTD 73AC1629
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 6K19, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details