TE Connectivity Chip Resistor - Surface Mount RP73PF1E69K8BTD

Description
69.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
69.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127496DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127496DKR-ND
Chip Resistor - Surface Mount A127496DKR-ND
69.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

69.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127496TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127496TR-ND
Chip Resistor - Surface Mount A127496TR-ND
69.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

69.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127496CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127496CT-ND
Chip Resistor - Surface Mount A127496CT-ND
69.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

69.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 69K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1725
Res, 69K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1725
RES, 69K8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:69.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 69K8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:69.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 69K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1726 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1726
Res, 69K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1726
RES, 69K8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:69.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 69K8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:69.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127496DKR-ND 73AC1725
Product Name Chip Resistor - Surface Mount Res, 69K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details