TE Connectivity Chip Resistor - Surface Mount RP73PF1E698RBTD

Description
698 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
698 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127304DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127304DKR-ND
Chip Resistor - Surface Mount A127304DKR-ND
698 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

698 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127304CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127304CT-ND
Chip Resistor - Surface Mount A127304CT-ND
698 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

698 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127304TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127304TR-ND
Chip Resistor - Surface Mount A127304TR-ND
698 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

698 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 698R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1733
Res, 698R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1733
RES, 698R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:698ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 698R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:698ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 698R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1734 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1734
Res, 698R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1734
RES, 698R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:698ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 698R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:698ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127304DKR-ND 73AC1733
Product Name Chip Resistor - Surface Mount Res, 698R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176232-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details