TE Connectivity Chip Resistor - Surface Mount RP73PF1E66R5BTD

Description
66.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
66.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127206TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127206TR-ND
Chip Resistor - Surface Mount A127206TR-ND
66.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

66.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127206CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127206CT-ND
Chip Resistor - Surface Mount A127206CT-ND
66.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

66.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127206DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127206DKR-ND
Chip Resistor - Surface Mount A127206DKR-ND
66.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

66.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 66R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1706 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1706
Res, 66R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1706
RES, 66R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:66.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 66R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:66.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 66R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1705
Res, 66R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1705
RES, 66R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:66.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 66R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:66.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RP73PF1E66R5BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E66R5BTD
Chip Resistor - Surface Mount RP73PF1E66R5BTD
RES 66.5 OHM 0.1% 1/10W 0402

RES 66.5 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A127206TR-ND 73AC1706 RP73PF1E66R5BTD
Product Name Chip Resistor - Surface Mount Res, 66R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers