RES 63.4K OHM 0.1% 1/16W 0402 Product overview: RP73PF1E63K4BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73PF1E63K4BTDF can be used for catalog matching and distributor lookup.
63.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Win Source Part Number: 983167-RP73PF1E63K4B
Category: Resistors>Chip Resistor - Surface Mount
Series: RP73, Holsworthy
Package: Tape & Reel (TR)
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 63.4 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 6-2176312-9
Base Product Number: RP73PF1E
RES, 63K4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:63.4kohm;
RES, 63K4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:63.4kohm;
RES 63.4K OHM 0.1% 1/16W 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-RP73PF1E63K4BTDF | RP73PF1E63K4BTDF-ND | 983167-RP73PF1E63K4BTDF | 73AC1680 | RP73PF1E63K4BTDF |
| Product Name | 16W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 63K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402 (1005 Metric) | 0402; 0402 | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 63400 ohms | 63400 ohms | 63400 ohms | ||
| Power Rating | 0.1000 watts | 0.1000 watts | 0.0630 watts | 0.1000 watts | 16 watts |
| Operating DC Voltage | 50 volts | 50 volts |