TE Connectivity Chip Resistor - Surface Mount RP73PF1E634RBTD

Description
634 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
634 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127300CT-ND
Chip Resistor - Surface Mount A127300CT-ND
634 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

634 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127300TR-ND
Chip Resistor - Surface Mount A127300TR-ND
634 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

634 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
634 OHM 10W Resistor - 52-RP73PF1E634RBTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
634 OHM 10W Resistor
52-RP73PF1E634RBTD
634 OHM 10W Resistor 52-RP73PF1E634RBTD
RES 634 OHM 0.1% 1/10W 0402 Product overview: RP73PF1E634RBTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 634 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 634 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73PF1E634RBTD can be used for catalog matching and distributor lookup.

RES 634 OHM 0.1% 1/10W 0402 Product overview: RP73PF1E634RBTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 634 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 634 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RP73PF1E634RBTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1314397-RP73PF1E634RBTD
Resistors - Chip Resistor - Surface Mount 1314397-RP73PF1E634RBTD
Win Source Part Number: 1314397-RP73PF1E634R BTD Category: Resistors>Chip Resistor - Surface Mount Series: RP73, Holsworthy Package: Tape & Reel Height - Seated (Max): 0.014" (0.35mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 634 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: RP73PF1E

Win Source Part Number: 1314397-RP73PF1E634RBTD
Category: Resistors>Chip Resistor - Surface Mount
Series: RP73, Holsworthy
Package: Tape & Reel
Height - Seated (Max): 0.014" (0.35mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 634 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: RP73PF1E

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E634RBTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E634RBTD
Resistors - Chip Resistor - Surface Mount RP73PF1E634RBTD
RES 634 OHM 0.1% 1/10W 0402

RES 634 OHM 0.1% 1/10W 0402

Supplier's Site
Res, 634R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1685 - Newark, An Avnet Company
Chicago, IL, United States
Res, 634R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1685
Res, 634R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1685
RES, 634R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:634ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 634R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:634ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 634R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1686 - Newark, An Avnet Company
Chicago, IL, United States
Res, 634R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1686
Res, 634R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1686
RES, 634R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:634ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 634R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:634ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A127300CT-ND 52-RP73PF1E634RBTD 1314397-RP73PF1E634RBTD RP73PF1E634RBTD 73AC1685
Product Name Chip Resistor - Surface Mount 634 OHM 10W Resistor Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 634R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 634 ohms 634 ohms 634 ohms 634 ohms 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details