TE Connectivity Chip Resistor - Surface Mount RP73PF1E619RBTD

Description
619 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
619 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127299TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127299TR-ND
Chip Resistor - Surface Mount A127299TR-ND
619 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

619 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E619RBTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E619RBTD
Resistors - Chip Resistor - Surface Mount RP73PF1E619RBTD
RES 619 OHM 0.1% 1/10W 0402

RES 619 OHM 0.1% 1/10W 0402

Supplier's Site
Res, 619R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1673
Res, 619R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1673
RES, 619R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 619R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 619R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1674 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1674
Res, 619R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1674
RES, 619R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 619R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127299TR-ND RP73PF1E619RBTD 73AC1673
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 619R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 619 ohms 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457411 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Wirewound, Ceramic
Resistance Range 1000 ohms
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers