TE Connectivity Chip Resistor - Surface Mount RP73PF1E60R4BTD

Description
60.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
60.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127202CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127202CT-ND
Chip Resistor - Surface Mount A127202CT-ND
60.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

60.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127202DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127202DKR-ND
Chip Resistor - Surface Mount A127202DKR-ND
60.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

60.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127202TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127202TR-ND
Chip Resistor - Surface Mount A127202TR-ND
60.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

60.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E60R4BTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E60R4BTD
Resistors - Chip Resistor - Surface Mount RP73PF1E60R4BTD
RES 60.4 OHM 0.1% 1/10W 0402

RES 60.4 OHM 0.1% 1/10W 0402

Supplier's Site
Res, 60R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1658
Res, 60R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1658
RES, 60R4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 60R4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 60R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1657 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1657
Res, 60R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1657
RES, 60R4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 60R4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:60.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127202CT-ND RP73PF1E60R4BTD 73AC1658
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 60R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers