TE Connectivity Chip Resistor - Surface Mount RP73PF1E60K4BTD

Description
60.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
60.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127490CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127490CT-ND
Chip Resistor - Surface Mount A127490CT-ND
60.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

60.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127490DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127490DKR-ND
Chip Resistor - Surface Mount A127490DKR-ND
60.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

60.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127490TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127490TR-ND
Chip Resistor - Surface Mount A127490TR-ND
60.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

60.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 60K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1653
Res, 60K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1653
RES, 60K4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 60K4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 60K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1654
Res, 60K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1654
RES, 60K4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 60K4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127490CT-ND 73AC1653
Product Name Chip Resistor - Surface Mount Res, 60K4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 1622821-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details