TE Connectivity Chip Resistor - Surface Mount RP73PF1E5R62BTDF

Description
5.62 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
5.62 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E5R62BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E5R62BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E5R62BTDFCT-ND
5.62 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

5.62 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E5R62BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E5R62BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E5R62BTDFTR-ND
5.62 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

5.62 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E5R62BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E5R62BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E5R62BTDFDKR-ND
RP 1E 0.1W 5R62 0.1% 25PPM 1K RL

RP 1E 0.1W 5R62 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 5R62, 0.1%, 0.1W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity - 91AH8938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R62, 0.1%, 0.1W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
91AH8938
Res, 5R62, 0.1%, 0.1W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity 91AH8938
RES, 5R62, 0.1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 5R62, 0.1%, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RP73PF1E5R62BTDFCT-ND 91AH8938
Product Name Chip Resistor - Surface Mount Res, 5R62, 0.1%, 0.1W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details