TE Connectivity Chip Resistor - Surface Mount RP73PF1E5K9BTDF

Description
5.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
5.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E5K9BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E5K9BTDF-ND
Chip Resistor - Surface Mount RP73PF1E5K9BTDF-ND
5.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

5.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E5K9BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E5K9BTDF
Chip Resistor - Surface Mount RP73PF1E5K9BTDF
RES 5.9K OHM 0.1% 1/16W 0402

RES 5.9K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 5K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1540 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1540
Res, 5K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1540
RES, 5K9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1539 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1539
Res, 5K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1539
RES, 5K9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1E5K9BTDF-ND RP73PF1E5K9BTDF 73AC1540
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 5K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details