TE Connectivity Chip Resistor - Surface Mount RP73PF1E5K9BTD

Description
5.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
5.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127393TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127393TR-ND
Chip Resistor - Surface Mount A127393TR-ND
5.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

5.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127393DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127393DKR-ND
Chip Resistor - Surface Mount A127393DKR-ND
5.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

5.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127393CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127393CT-ND
Chip Resistor - Surface Mount A127393CT-ND
5.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

5.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 5K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1537
Res, 5K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1537
RES, 5K9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 5K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1538 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1538
Res, 5K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1538
RES, 5K9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RP73PF1E5K9BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E5K9BTD
Chip Resistor - Surface Mount RP73PF1E5K9BTD
RES 5.9K OHM 0.1% 1/10W 0402

RES 5.9K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A127393TR-ND 73AC1537 RP73PF1E5K9BTD
Product Name Chip Resistor - Surface Mount Res, 5K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data