TE Connectivity Chip Resistor - Surface Mount RP73PF1E5K49BTD

Description
5.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
5.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127390TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127390TR-ND
Chip Resistor - Surface Mount A127390TR-ND
5.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

5.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127390CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127390CT-ND
Chip Resistor - Surface Mount A127390CT-ND
5.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

5.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127390DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127390DKR-ND
Chip Resistor - Surface Mount A127390DKR-ND
5.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

5.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 5K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1525 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1525
Res, 5K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1525
RES, 5K49, 0.1%, 0.1W, 0402, THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K49, 0.1%, 0.1W, 0402, THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 5K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1526
Res, 5K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1526
RES, 5K49, 0.1%, 0.1W, 0402, THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K49, 0.1%, 0.1W, 0402, THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RP73PF1E5K49BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E5K49BTD
Chip Resistor - Surface Mount RP73PF1E5K49BTD
RES 5.49K OHM 0.1% 1/10W 0402

RES 5.49K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A127390TR-ND 73AC1525 RP73PF1E5K49BTD
Product Name Chip Resistor - Surface Mount Res, 5K49, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573319 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8664FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details