TE Connectivity Chip Resistor - Surface Mount RP73PF1E5K11BTD

Description
5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127387TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127387TR-ND
Chip Resistor - Surface Mount A127387TR-ND
5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127387DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127387DKR-ND
Chip Resistor - Surface Mount A127387DKR-ND
5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127387CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127387CT-ND
Chip Resistor - Surface Mount A127387CT-ND
5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E5K11BTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E5K11BTD
Resistors - Chip Resistor - Surface Mount RP73PF1E5K11BTD
RES 5.11K OHM 0.1% 1/10W 0402

RES 5.11K OHM 0.1% 1/10W 0402

Supplier's Site
Res, 5K11, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1513
Res, 5K11, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1513
RES, 5K11, 0.1%, 0.1W, 0402, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K11, 0.1%, 0.1W, 0402, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 5K11, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1514
Res, 5K11, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1514
RES, 5K11, 0.1%, 0.1W, 0402, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K11, 0.1%, 0.1W, 0402, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127387TR-ND RP73PF1E5K11BTD 73AC1513
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 5K11, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers