59 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 59 OHM 0.1% 1/16W 0402
RES, 59R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:59ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes
RES, 59R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:59ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P Series RoHS Compliant: Yes
RES, 59R, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:59ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RP73PF1E59RBTDF-ND | RP73PF1E59RBTDF | 73AC1620 | 73AC1619 | 48AC7170 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 59R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity | Res, 59R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity | Res, 59R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | Power Applications | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402; 0402 [1005 Metric] | 0402 | 0402 |
| Resistance Range | 59 ohms | 59 ohms | 59 ohms | 59 ohms | 59 ohms |