TE Connectivity Chip Resistor - Surface Mount RP73PF1E59RBTD

Description
59 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
59 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127201TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127201TR-ND
Chip Resistor - Surface Mount A127201TR-ND
59 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

59 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127201DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127201DKR-ND
Chip Resistor - Surface Mount A127201DKR-ND
59 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

59 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127201CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127201CT-ND
Chip Resistor - Surface Mount A127201CT-ND
59 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

59 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E59RBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E59RBTDTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E59RBTDTR-ND
RP 1E 0.1W 59R 0.1% 25PPM 5K RL

RP 1E 0.1W 59R 0.1% 25PPM 5K RL

Buy Now Datasheet
Res, 59R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1618 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1618
Res, 59R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1618
RES, 59R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:59ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

RES, 59R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:59ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

Supplier's Site
Res, 59R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1617
Res, 59R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1617
RES, 59R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:59ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

RES, 59R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:59ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127201TR-ND 1111-RP73PF1E59RBTDTR-ND 73AC1618
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 59R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 59 ohms 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details