590 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
590 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
RES, 590R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes
RES, 590R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes
RES 590 OHM 0.1% 1/10W 0402
RES 590 OHM 0.1% 1/10W 0402
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | A127297TR-ND | 73AC1622 | RP73PF1E590RBTD | RP73PF1E590RBTD |
| Product Name | Chip Resistor - Surface Mount | Res, 590R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Power Applications | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | 0402; 0402 (1005 Metric) | |
| Resistance Range | 590 ohms | 590 ohms | 590 ohms | 590 ohms |