TE Connectivity Chip Resistor - Surface Mount RP73PF1E54K9BTDF

Description
54.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
54.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E54K9BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E54K9BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E54K9BTDFTR-ND
54.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

54.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E54K9BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E54K9BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E54K9BTDFCT-ND
RES 54.9K OHM 0.1% 1/16W 0402

RES 54.9K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E54K9BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E54K9BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E54K9BTDFDKR-ND
RES 54.9K OHM 0.1% 1/16W 0402

RES 54.9K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Res, 54K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1579
Res, 54K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1579
RES, 54K9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 54K9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 54K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1580
Res, 54K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1580
RES, 54K9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 54K9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E54K9BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E54K9BTDF
Chip Resistor - Surface Mount RP73PF1E54K9BTDF
RES 54.9K OHM 0.1% 1/16W 0402

RES 54.9K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF1E54K9BTDFTR-ND 73AC1579 RP73PF1E54K9BTDF
Product Name Chip Resistor - Surface Mount Res, 54K9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details