TE Connectivity Chip Resistor - Surface Mount RP73PF1E549RBTD

Description
549 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
549 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127294TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127294TR-ND
Chip Resistor - Surface Mount A127294TR-ND
549 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

549 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127294CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127294CT-ND
Chip Resistor - Surface Mount A127294CT-ND
549 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

549 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127294DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127294DKR-ND
Chip Resistor - Surface Mount A127294DKR-ND
549 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

549 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E549RBTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E549RBTD
Resistors - Chip Resistor - Surface Mount RP73PF1E549RBTD
RES 549 OHM 0.1% 1/10W 0402

RES 549 OHM 0.1% 1/10W 0402

Supplier's Site
Res, 549R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1585 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1585
Res, 549R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1585
RES, 549R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 549R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 549R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1586
Res, 549R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1586
RES, 549R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 549R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:549ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127294TR-ND RP73PF1E549RBTD 73AC1585
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 549R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 549 ohms 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details