TE Connectivity Chip Resistor - Surface Mount RP73PF1E53R6BTD

Description
53.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
53.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127197CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127197CT-ND
Chip Resistor - Surface Mount A127197CT-ND
53.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

53.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127197DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127197DKR-ND
Chip Resistor - Surface Mount A127197DKR-ND
53.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

53.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127197TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127197TR-ND
Chip Resistor - Surface Mount A127197TR-ND
53.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

53.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 53R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1570 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1570
Res, 53R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1570
RES, 53R6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 53R6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 53R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1569 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1569
Res, 53R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1569
RES, 53R6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 53R6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127197CT-ND 73AC1570
Product Name Chip Resistor - Surface Mount Res, 53R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 53.6 ohms 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details