TE Connectivity Chip Resistor - Surface Mount RP73PF1E536RBTDF

Description
536 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Description
536 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 536R, 0.1%, 0.1W, 0402, Thin Film resistor is a high precision component with a resistance value of 536 ohms and a tolerance of ±0.1%. It has a power rating of 100mW and is suitable for applications requiring a compact size, as it comes in a 0402 package (1005 metric). The resistor is designed using thin film technology, which enhances its stability and performance. It operates effectively at a maximum voltage of 50V and is compliant with RoHS standards. This resistor is ideal for use in various electronic applications, including communications and instrumentation, where precision and reliability are critical.

Datasheet Summary
Powered by GS/AI

The Res, 536R, 0.1%, 0.1W, 0402, Thin Film resistor is a high precision component with a resistance value of 536 ohms and a tolerance of ±0.1%. It has a power rating of 100mW and is suitable for applications requiring a compact size, as it comes in a 0402 package (1005 metric). The resistor is designed using thin film technology, which enhances its stability and performance. It operates effectively at a maximum voltage of 50V and is compliant with RoHS standards. This resistor is ideal for use in various electronic applications, including communications and instrumentation, where precision and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E536RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E536RBTDF-ND
Chip Resistor - Surface Mount RP73PF1E536RBTDF-ND
536 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

536 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E536RBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E536RBTDF
Chip Resistor - Surface Mount RP73PF1E536RBTDF
RES 536 OHM 0.1% 1/16W 0402

RES 536 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 536R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1575
Res, 536R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1575
RES, 536R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:536ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 536R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:536ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 536R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1576
Res, 536R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1576
RES, 536R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:536ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 536R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:536ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1E536RBTDF-ND RP73PF1E536RBTDF 73AC1575
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 536R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 536 ohms 536 ohms 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details