TE Connectivity Chip Resistor - Surface Mount RP73PF1E52R3BTD

Description
52.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
52.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127196CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127196CT-ND
Chip Resistor - Surface Mount A127196CT-ND
52.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

52.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127196DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127196DKR-ND
Chip Resistor - Surface Mount A127196DKR-ND
52.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

52.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127196TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127196TR-ND
Chip Resistor - Surface Mount A127196TR-ND
52.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

52.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E52R3BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E52R3BTDTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E52R3BTDTR-ND
RP 1E 0.1W 52R3 0.1% 25PPM 5K RL

RP 1E 0.1W 52R3 0.1% 25PPM 5K RL

Buy Now Datasheet
Res, 52R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1557
Res, 52R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1557
RES, 52R3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:52.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 52R3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:52.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 52R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1558
Res, 52R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1558
RES, 52R3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:52.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 52R3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:52.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127196CT-ND 1111-RP73PF1E52R3BTDTR-ND 73AC1557
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 52R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 52.3 ohms 52.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details