52.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RP 1E 0.1W 52K3 0.1% 25PPM 1K RL
RES 52.3K OHM 0.1% 1/16W 0402
RES, 52K3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:52.3kohm;
RES, 52K3, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:52.3kohm;
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RP73PF1E52K3BTDF-ND | RP73PF1E52K3BTDF | 73AC1556 | 48AC7154 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 52K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity | Res, 52K3, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402; 0402 [1005 Metric] | 0402 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |