TE Connectivity Chip Resistor - Surface Mount RP73PF1E523RBTD

Description
523 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
523 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127292CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127292CT-ND
Chip Resistor - Surface Mount A127292CT-ND
523 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

523 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127292TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127292TR-ND
Chip Resistor - Surface Mount A127292TR-ND
523 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

523 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E523RBTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E523RBTD
Chip Resistor - Surface Mount RP73PF1E523RBTD
RES 523 OHM 0.1% 1/10W 0402

RES 523 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 523R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1562
Res, 523R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1562
RES, 523R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 523R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 523R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1561
Res, 523R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1561
RES, 523R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 523R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:523ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A127292CT-ND RP73PF1E523RBTD 73AC1562
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 523R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 523 ohms 523 ohms 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details