TE Connectivity Chip Resistor - Surface Mount RP73PF1E51R1BTD

Description
51.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
51.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127195DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127195DKR-ND
Chip Resistor - Surface Mount A127195DKR-ND
51.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

51.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127195CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127195CT-ND
Chip Resistor - Surface Mount A127195CT-ND
51.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

51.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127195TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127195TR-ND
Chip Resistor - Surface Mount A127195TR-ND
51.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

51.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E51R1BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E51R1BTDTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E51R1BTDTR-ND
RP 1E 0.1W 51R1 0.1% 25PPM 5K RL

RP 1E 0.1W 51R1 0.1% 25PPM 5K RL

Buy Now Datasheet
Res, 51R1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1546 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1546
Res, 51R1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1546
RES, 51R1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 51R1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 51R1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1545
Res, 51R1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1545
RES, 51R1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 51R1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127195DKR-ND 1111-RP73PF1E51R1BTDTR-ND 73AC1546
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 51R1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details