TE Connectivity Chip Resistor - Surface Mount RP73PF1E511RBTD

Description
511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127291DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127291DKR-ND
Chip Resistor - Surface Mount A127291DKR-ND
511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127291CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127291CT-ND
Chip Resistor - Surface Mount A127291CT-ND
511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127291TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127291TR-ND
Chip Resistor - Surface Mount A127291TR-ND
511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

511 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E511RBTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E511RBTD
Chip Resistor - Surface Mount RP73PF1E511RBTD
RES 511 OHM 0.1% 1/10W 0402

RES 511 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 511R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1549
Res, 511R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1549
RES, 511R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 511R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 511R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1550
Res, 511R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1550
RES, 511R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 511R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A127291DKR-ND RP73PF1E511RBTD 73AC1549
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 511R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 511 ohms 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details