TE Connectivity Chip Resistor - Surface Mount RP73PF1E4K99BTD

Description
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127386TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127386TR-ND
Chip Resistor - Surface Mount A127386TR-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127386DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127386DKR-ND
Chip Resistor - Surface Mount A127386DKR-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127386CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127386CT-ND
Chip Resistor - Surface Mount A127386CT-ND
4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

4.99 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E4K99BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E4K99BTDTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E4K99BTDTR-ND
RP 1E 0.1W 4K99 0.1% 25PPM 5K RL

RP 1E 0.1W 4K99 0.1% 25PPM 5K RL

Buy Now Datasheet
Res, 4K99, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1390 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1390
Res, 4K99, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1390
RES, 4K99, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K99, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 4K99, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1389
Res, 4K99, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1389
RES, 4K99, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K99, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127386TR-ND 73AC1390
Product Name Chip Resistor - Surface Mount Res, 4K99, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data