TE Connectivity Chip Resistor - Surface Mount RP73PF1E4K75BTDF

Description
4.75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
4.75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E4K75BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E4K75BTDF-ND
Chip Resistor - Surface Mount RP73PF1E4K75BTDF-ND
4.75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 4K75, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1383
Res, 4K75, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1383
RES, 4K75, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K75, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K75, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1384
Res, 4K75, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1384
RES, 4K75, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K75, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E4K75BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E4K75BTDF
Chip Resistor - Surface Mount RP73PF1E4K75BTDF
RES 4.75K OHM 0.1% 1/16W 0402

RES 4.75K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RP73PF1E4K75BTDF-ND 73AC1383 RP73PF1E4K75BTDF
Product Name Chip Resistor - Surface Mount Res, 4K75, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2614FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details