TE Connectivity Chip Resistor - Surface Mount RP73PF1E4K53BTDF

Description
4.53 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
4.53 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E4K53BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E4K53BTDF-ND
Chip Resistor - Surface Mount RP73PF1E4K53BTDF-ND
4.53 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.53 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E4K53BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E4K53BTDF
Chip Resistor - Surface Mount RP73PF1E4K53BTDF
RES 4.53K OHM 0.1% 1/16W 0402

RES 4.53K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 4K53, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K53, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1376
Res, 4K53, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1376
RES, 4K53, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K53, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K53, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC7109 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K53, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC7109
Res, 4K53, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC7109
RES, 4K53, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.53kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K53, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.53kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, 4K53, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K53, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1375
Res, 4K53, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1375
RES, 4K53, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K53, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73PF1E4K53BTDF-ND RP73PF1E4K53BTDF 73AC1376 48AC7109
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 4K53, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 4K53, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details