TE Connectivity Chip Resistor - Surface Mount RP73PF1E4K32BTD

Description
4.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
4.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127380CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127380CT-ND
Chip Resistor - Surface Mount A127380CT-ND
4.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

4.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127380DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127380DKR-ND
Chip Resistor - Surface Mount A127380DKR-ND
4.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

4.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127380TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127380TR-ND
Chip Resistor - Surface Mount A127380TR-ND
4.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

4.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 4K32, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1366
Res, 4K32, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1366
RES, 4K32, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K32, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 4K32, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1365
Res, 4K32, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1365
RES, 4K32, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K32, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RP73PF1E4K32BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E4K32BTD
Chip Resistor - Surface Mount RP73PF1E4K32BTD
RES 4.32K OHM 0.1% 1/10W 0402

RES 4.32K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A127380CT-ND 73AC1366 RP73PF1E4K32BTD
Product Name Chip Resistor - Surface Mount Res, 4K32, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details