TE Connectivity Chip Resistor - Surface Mount RP73PF1E4K22BTDF

Description
4.22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Description
4.22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 4K22, 0.1%, 0.1W, 0402, Thin Film resistor is a high-precision component with a resistance value of 4.22 kΩ and a tolerance of ±0.1%. It is designed for applications requiring a power rating of 100 mW and is suitable for use in circuits with a maximum voltage rating of 50V. The resistor is manufactured using thin film technology, which provides stability and accuracy in performance. The 0402 package size makes it suitable for compact designs. This resistor is RoHS compliant, ensuring it meets environmental standards. Its specifications make it a viable option for engineers looking for reliable performance in communication, industrial control, instrumentation, and medical applications.

Datasheet Summary
Powered by GS/AI

The Res, 4K22, 0.1%, 0.1W, 0402, Thin Film resistor is a high-precision component with a resistance value of 4.22 kΩ and a tolerance of ±0.1%. It is designed for applications requiring a power rating of 100 mW and is suitable for use in circuits with a maximum voltage rating of 50V. The resistor is manufactured using thin film technology, which provides stability and accuracy in performance. The 0402 package size makes it suitable for compact designs. This resistor is RoHS compliant, ensuring it meets environmental standards. Its specifications make it a viable option for engineers looking for reliable performance in communication, industrial control, instrumentation, and medical applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E4K22BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E4K22BTDF-ND
Chip Resistor - Surface Mount RP73PF1E4K22BTDF-ND
4.22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E4K22BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E4K22BTDF
Chip Resistor - Surface Mount RP73PF1E4K22BTDF
RES 4.22K OHM 0.1% 1/16W 0402

RES 4.22K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 4K22, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1363 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1363
Res, 4K22, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1363
RES, 4K22, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K22, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K22, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1364
Res, 4K22, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1364
RES, 4K22, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K22, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1E4K22BTDF-ND RP73PF1E4K22BTDF 73AC1363
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 4K22, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details