TE Connectivity Chip Resistor - Surface Mount RP73PF1E4K22BTD

Description
4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127379CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127379CT-ND
Chip Resistor - Surface Mount A127379CT-ND
4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127379TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127379TR-ND
Chip Resistor - Surface Mount A127379TR-ND
4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127379DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127379DKR-ND
Chip Resistor - Surface Mount A127379DKR-ND
4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

4.22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E4K22BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E4K22BTDTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E4K22BTDTR-ND
RP 1E 0.1W 4K22 0.1% 25PPM 5K RL

RP 1E 0.1W 4K22 0.1% 25PPM 5K RL

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E4K22BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E4K22BTD
Chip Resistor - Surface Mount RP73PF1E4K22BTD
RES 4.22K OHM 0.1% 1/10W 0402

RES 4.22K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 4K22, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1362
Res, 4K22, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1362
RES, 4K22, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K22, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 4K22, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1361 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1361
Res, 4K22, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1361
RES, 4K22, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K22, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number A127379CT-ND 1111-RP73PF1E4K22BTDTR-ND RP73PF1E4K22BTD 73AC1362
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 4K22, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers