TE Connectivity Chip Resistor - Surface Mount RP73PF1E4K12BTD

Description
4.12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
4.12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127378DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127378DKR-ND
Chip Resistor - Surface Mount A127378DKR-ND
4.12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

4.12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127378TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127378TR-ND
Chip Resistor - Surface Mount A127378TR-ND
4.12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

4.12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127378CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127378CT-ND
Chip Resistor - Surface Mount A127378CT-ND
4.12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

4.12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 4K12, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1357 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1357
Res, 4K12, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1357
RES, 4K12, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K12, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 4K12, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1358
Res, 4K12, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1358
RES, 4K12, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K12, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127378DKR-ND 73AC1357
Product Name Chip Resistor - Surface Mount Res, 4K12, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2674FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2-2176231-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 91 ohms
View Details
2 suppliers