TE Connectivity Chip Resistor - Surface Mount RP73PF1E4K02BTDF

Description
RES 4.02K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 4.02K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E4K02BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E4K02BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E4K02BTDFDKR-ND
RES 4.02K OHM 0.1% 1/16W 0402

RES 4.02K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E4K02BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E4K02BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E4K02BTDFTR-ND
4.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

4.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E4K02BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E4K02BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E4K02BTDFCT-ND
RES 4.02K OHM 0.1% 1/16W 0402

RES 4.02K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E4K02BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E4K02BTDF
Chip Resistor - Surface Mount RP73PF1E4K02BTDF
RES 4.02K OHM 0.1% 1/16W 0402

RES 4.02K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 4K02, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1355
Res, 4K02, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1355
RES, 4K02, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K02, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K02, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1356 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1356
Res, 4K02, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1356
RES, 4K02, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K02, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF1E4K02BTDFDKR-ND RP73PF1E4K02BTDF 73AC1355
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 4K02, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 3-1625868-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms
View Details
4 suppliers