TE Connectivity Chip Resistor - Surface Mount RP73PF1E4K02BTD

Description
4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127377DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127377DKR-ND
Chip Resistor - Surface Mount A127377DKR-ND
4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127377CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127377CT-ND
Chip Resistor - Surface Mount A127377CT-ND
4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127377TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127377TR-ND
Chip Resistor - Surface Mount A127377TR-ND
4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

4.02 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 4K02, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1353
Res, 4K02, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1353
RES, 4K02, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K02, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 4K02, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1354 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1354
Res, 4K02, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1354
RES, 4K02, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K02, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127377DKR-ND 73AC1353
Product Name Chip Resistor - Surface Mount Res, 4K02, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1625868-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details