TE Connectivity Chip Resistor - Surface Mount RP73PF1E49R9BTD

Description
49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127194TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127194TR-ND
Chip Resistor - Surface Mount A127194TR-ND
49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127194DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127194DKR-ND
Chip Resistor - Surface Mount A127194DKR-ND
49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127194CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127194CT-ND
Chip Resistor - Surface Mount A127194CT-ND
49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

49.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 49R9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1505
Res, 49R9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1505
RES, 49R9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 49R9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 49R9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1506
Res, 49R9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1506
RES, 49R9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 49R9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127194TR-ND 73AC1505
Product Name Chip Resistor - Surface Mount Res, 49R9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68.1 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details