TE Connectivity Chip Resistor - Surface Mount RP73PF1E48K7BTDF

Description
48.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
48.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E48K7BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E48K7BTDF-ND
Chip Resistor - Surface Mount RP73PF1E48K7BTDF-ND
48.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

48.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 48K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1491
Res, 48K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1491
RES, 48K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 48K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 48K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1492 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1492
Res, 48K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1492
RES, 48K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 48K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E48K7BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E48K7BTDF
Chip Resistor - Surface Mount RP73PF1E48K7BTDF
RES 48.7K OHM 0.1% 1/16W 0402

RES 48.7K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RP73PF1E48K7BTDF-ND 73AC1491 RP73PF1E48K7BTDF
Product Name Chip Resistor - Surface Mount Res, 48K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details