TE Connectivity Chip Resistor - Surface Mount RP73PF1E48K7BTD

Description
48.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
48.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127481TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127481TR-ND
Chip Resistor - Surface Mount A127481TR-ND
48.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

48.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127481CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127481CT-ND
Chip Resistor - Surface Mount A127481CT-ND
48.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

48.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 48K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1489 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1489
Res, 48K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1489
RES, 48K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 48K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 48K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1490
Res, 48K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1490
RES, 48K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 48K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127481TR-ND 73AC1489
Product Name Chip Resistor - Surface Mount Res, 48K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers