TE Connectivity Chip Resistor - Surface Mount RP73PF1E487RBTD

Description
487 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
487 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127289CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127289CT-ND
Chip Resistor - Surface Mount A127289CT-ND
487 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

487 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127289TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127289TR-ND
Chip Resistor - Surface Mount A127289TR-ND
487 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

487 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E487RBTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E487RBTD
Chip Resistor - Surface Mount RP73PF1E487RBTD
RES 487 OHM 0.1% 1/10W 0402

RES 487 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 487R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1498 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1498
Res, 487R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1498
RES, 487R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:487ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 487R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:487ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 487R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1497
Res, 487R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1497
RES, 487R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:487ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 487R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:487ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A127289CT-ND RP73PF1E487RBTD 73AC1498
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 487R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 487 ohms 487 ohms 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details