TE Connectivity Chip Resistor - Surface Mount RP73PF1E47K5BTDF

Description
RES 47.5K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 47.5K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E47K5BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E47K5BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E47K5BTDFCT-ND
RES 47.5K OHM 0.1% 1/16W 0402

RES 47.5K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E47K5BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E47K5BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E47K5BTDFDKR-ND
RES 47.5K OHM 0.1% 1/16W 0402

RES 47.5K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E47K5BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E47K5BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E47K5BTDFTR-ND
47.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

47.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E47K5BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E47K5BTDFTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E47K5BTDFTR-ND
RP 1E 0.1W 47K5 0.1% 25PPM 1K RL

RP 1E 0.1W 47K5 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 47K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1479 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1479
Res, 47K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1479
RES, 47K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 47K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1480
Res, 47K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1480
RES, 47K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 47K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E47K5BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E47K5BTDF
Chip Resistor - Surface Mount RP73PF1E47K5BTDF
RES 47.5K OHM 0.1% 1/16W 0402

RES 47.5K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RP73PF1E47K5BTDFCT-ND 1111-RP73PF1E47K5BTDFTR-ND 73AC1479 RP73PF1E47K5BTDF
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 47K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567551P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details