TE Connectivity Chip Resistor - Surface Mount RP73PF1E47K5BTD

Description
47.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
47.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127480CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127480CT-ND
Chip Resistor - Surface Mount A127480CT-ND
47.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

47.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127480DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127480DKR-ND
Chip Resistor - Surface Mount A127480DKR-ND
47.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

47.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127480TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127480TR-ND
Chip Resistor - Surface Mount A127480TR-ND
47.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

47.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E47K5BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E47K5BTDTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E47K5BTDTR-ND
RP 1E 0.1W 47K5 0.1% 25PPM 5K RL

RP 1E 0.1W 47K5 0.1% 25PPM 5K RL

Buy Now Datasheet
Res, 47K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1477 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1477
Res, 47K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1477
RES, 47K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 47K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 47K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1478
Res, 47K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1478
RES, 47K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 47K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127480CT-ND 73AC1477
Product Name Chip Resistor - Surface Mount Res, 47K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details