TE Connectivity Chip Resistor - Surface Mount RP73PF1E464RBTDF

Description
464 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
464 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E464RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E464RBTDF-ND
Chip Resistor - Surface Mount RP73PF1E464RBTDF-ND
464 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

464 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 464R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1475 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1475
Res, 464R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1475
RES, 464R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 464R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 464R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1476 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1476
Res, 464R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1476
RES, 464R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 464R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:464ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 464R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC7134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC7134
Res, 464R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC7134
RES, 464R, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:464ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 464R, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:464ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RP73PF1E464RBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E464RBTDF
Chip Resistor - Surface Mount RP73PF1E464RBTDF
RES 464 OHM 0.1% 1/16W 0402

RES 464 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RP73PF1E464RBTDF-ND 73AC1475 48AC7134 RP73PF1E464RBTDF
Product Name Chip Resistor - Surface Mount Res, 464R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 464R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms 464 ohms 464 ohms 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers