TE Connectivity Chip Resistor - Surface Mount RP73PF1E45R3BTDF

Description
RES 45.3 OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 45.3 OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E45R3BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E45R3BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E45R3BTDFCT-ND
RES 45.3 OHM 0.1% 1/16W 0402

RES 45.3 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E45R3BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E45R3BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E45R3BTDFDKR-ND
RES 45.3 OHM 0.1% 1/16W 0402

RES 45.3 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E45R3BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E45R3BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E45R3BTDFTR-ND
45.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

45.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E45R3BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E45R3BTDF
Chip Resistor - Surface Mount RP73PF1E45R3BTDF
RES 45.3 OHM 0.1% 1/16W 0402

RES 45.3 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 45R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1460
Res, 45R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1460
RES, 45R3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:45.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 45R3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:45.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1459
Res, 45R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1459
RES, 45R3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:45.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 45R3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:45.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 45R3, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC7130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45R3, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC7130
Res, 45R3, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC7130
RES, 45R3, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:45.3ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 45R3, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:45.3ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RP73PF1E45R3BTDFCT-ND RP73PF1E45R3BTDF 73AC1460 48AC7130
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 45R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 45R3, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details